Vishay Intertechnology, Inc. Wirewound Resistors RW79U1400FS70

Description
RS-2B-300 140 1% RW79U1400F S70
Request a Quote
Description
RS-2B-300 140 1% RW79U1400F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 series comprises military-grade, axial wirewound resistors with silicone coating rated to +350 °C and qualified to MIL-PRF-26, featuring welded construction and typical resistance shift <0.5%. The RW79U1400FS70 has a resistance of 1.4 kΩ, ±1% tolerance, and is packaged in tape/reel (S70), measuring 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter. It operates from -65 °C to +350 °C with a temperature coefficient of ±20 ppm/°C for resistance values ≥10 Ω. Insulation resistance is ≥1000 MΩ dry, and the part meets MIL-STD-202 for thermal shock, vibration, and mechanical stress. The element is nickel-chrome or copper-nickel alloy on a ceramic core, terminated with 60/40 Sn/Pb coated Copperweld® leads.

Datasheet Summary
Powered by GS/AI

The RW79 series comprises military-grade, axial wirewound resistors with silicone coating rated to +350 °C and qualified to MIL-PRF-26, featuring welded construction and typical resistance shift <0.5%. The RW79U1400FS70 has a resistance of 1.4 kΩ, ±1% tolerance, and is packaged in tape/reel (S70), measuring 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter. It operates from -65 °C to +350 °C with a temperature coefficient of ±20 ppm/°C for resistance values ≥10 Ω. Insulation resistance is ≥1000 MΩ dry, and the part meets MIL-STD-202 for thermal shock, vibration, and mechanical stress. The element is nickel-chrome or copper-nickel alloy on a ceramic core, terminated with 60/40 Sn/Pb coated Copperweld® leads.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U1400FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U1400FS70
Wirewound Resistors 3110-RW79U1400FS70
RS-2B-300 140 1% RW79U1400F S70

RS-2B-300 140 1% RW79U1400F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U1400FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details