Vishay Intertechnology, Inc. Wirewound Resistors RW79U13R0FB12

Description
RS-2B-300 13 1% RW79U13R0F B12
Request a Quote
Description
RS-2B-300 13 1% RW79U13R0F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U13R0FB12 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26. It has a resistance of 13.0 Ω with a tolerance of ±0.1 %, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length by 4.75 ± 0.787 mm in diameter. The resistor features a temperature coefficient of ±50 ppm/°C, an insulation resistance of at least 1000 MΩ dry, and is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. Solderability complies with ANSI J-STD-002, and it is supplied in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RW79U13R0FB12 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26. It has a resistance of 13.0 Ω with a tolerance of ±0.1 %, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length by 4.75 ± 0.787 mm in diameter. The resistor features a temperature coefficient of ±50 ppm/°C, an insulation resistance of at least 1000 MΩ dry, and is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. Solderability complies with ANSI J-STD-002, and it is supplied in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U13R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U13R0FB12
Wirewound Resistors 3110-RW79U13R0FB12
RS-2B-300 13 1% RW79U13R0F B12

RS-2B-300 13 1% RW79U13R0F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U13R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details