Vishay Intertechnology, Inc. Wirewound Resistors RW79U11R0FS70

Description
RS-2B-300 11 1% RW79U11R0F S70
Request a Quote
Description
RS-2B-300 11 1% RW79U11R0F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U11R0FS70 is a precision power wirewound resistor with a silicone coating, designed for high-temperature applications up to 250 °C. It has a resistance of 11.0 Ω with a tolerance of ±1.0%, compliant with MIL-PRF-26. The resistor features axial leads, measures 14.22 mm in length and 4.75 mm in diameter, with a maximum lead span of 15.80 mm, and weighs approximately 0.70 g. Its temperature coefficient is ±90 ppm/°C, insulation resistance is 1000 MΩ minimum, maximum working voltage is 11.7 V, and rated power is 3.0 W at 25 °C. It meets MIL-STD-202 environmental and mechanical tests and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The RW79U11R0FS70 is a precision power wirewound resistor with a silicone coating, designed for high-temperature applications up to 250 °C. It has a resistance of 11.0 Ω with a tolerance of ±1.0%, compliant with MIL-PRF-26. The resistor features axial leads, measures 14.22 mm in length and 4.75 mm in diameter, with a maximum lead span of 15.80 mm, and weighs approximately 0.70 g. Its temperature coefficient is ±90 ppm/°C, insulation resistance is 1000 MΩ minimum, maximum working voltage is 11.7 V, and rated power is 3.0 W at 25 °C. It meets MIL-STD-202 environmental and mechanical tests and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U11R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U11R0FS70
Wirewound Resistors 3110-RW79U11R0FS70
RS-2B-300 11 1% RW79U11R0F S70

RS-2B-300 11 1% RW79U11R0F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U11R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details