The RW79U1000FS73 is a military-grade wirewound resistor with a maximum hotspot temperature of 275 °C, rated for 3.0 W at 25 °C, and a resistance of 1000 Ω with ±1% tolerance. It features a silicone coating capable of withstanding temperatures above 350 °C, a complete welded construction, and meets MIL-PRF-26 qualification standards. The resistor has an operating temperature range of -65 °C to +250 °C, a typical resistance shift of less than 0.5%, and a temperature coefficient of ±20 ppm/°C. It is mounted axially with 60/40 Sn/Pb coated Copperweld® terminals, has a physical size of 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter, and is supplied in tape/reel packaging (S73 code).
RS-2B-300 100 1% RW79U1000F S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U1000FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |