Vishay Intertechnology, Inc. Wirewound Resistors RW78U8R20FS73

Description
RS-10-38 8.2 1% RW78U8R20F S73
Request a Quote
Description
RS-10-38 8.2 1% RW78U8R20F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW78U8R20FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a resistance value of 8.2 Ω with a tolerance of ±1%, a power rating of 10.0 W at 25 °C, and dimensions of 1.78 in. ± 0.062 in. in length by 0.375 in. ± 0.031 in. in diameter. The part meets MIL-PRF-26 stability requirements with a typical resistance shift under 0.5% and a temperature coefficient of ±50 ppm/°C. It uses a 60/40 Sn/Pb coated Copperweld® terminal and is supplied in tape and reel packaging (S73).

Datasheet Summary
Powered by GS/AI

The RW78U8R20FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a resistance value of 8.2 Ω with a tolerance of ±1%, a power rating of 10.0 W at 25 °C, and dimensions of 1.78 in. ± 0.062 in. in length by 0.375 in. ± 0.031 in. in diameter. The part meets MIL-PRF-26 stability requirements with a typical resistance shift under 0.5% and a temperature coefficient of ±50 ppm/°C. It uses a 60/40 Sn/Pb coated Copperweld® terminal and is supplied in tape and reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW78U8R20FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW78U8R20FS73
Wirewound Resistors 3110-RW78U8R20FS73
RS-10-38 8.2 1% RW78U8R20F S73

RS-10-38 8.2 1% RW78U8R20F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW78U8R20FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details