The RW78U6042FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C, and qualified to MIL-PRF-26. It has a resistance value of 60.4 kΩ with a tolerance of ±1%, a power rating of 10 W at 25 °C, and an axial lead configuration. The resistor measures 1.875 in length by 0.344 in diameter, with end caps of stainless steel and copperweld® terminals. It meets MIL-PRF-26 thermal shock and mechanical stress requirements, has an insulation resistance of at least 1000 MΩ when dry, and a temperature coefficient of ±20 ppm/°C. Its operating temperature range is -65 °C to +250 °C, and it is supplied in bulk packaging.
RS-10-38 60.4K 1% RW78U6042F B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW78U6042FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |