Vishay Intertechnology, Inc. Wirewound Resistors RW78U30R1FS73

Description
RS-10-38 30.1 1% RW78U30R1F S73
Request a Quote
Description
RS-10-38 30.1 1% RW78U30R1F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW78U30R1FS73 is a military-grade wirewound resistor with a silicon coating, designed for precision power applications. It has an axial lead configuration, measures 1.875 inches in length and 0.344 inches in diameter, and weighs 9.0 grams. The resistor has a resistance of 30.1 Ω with a tolerance of ±1%, a power rating of 10.0 W at 25 °C, and a maximum operating temperature of 350 °C. It meets MIL-PRF-26 qualifications, exhibits a typical resistance shift of less than 0.5% under operation, and has a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. The insulation resistance is a minimum of 1000 MΩ when dry and 100 MΩ after moisture testing. Solderability complies with ANSI J-STD-002. Packaging is tape and reel (S73).

Datasheet Summary
Powered by GS/AI

The RW78U30R1FS73 is a military-grade wirewound resistor with a silicon coating, designed for precision power applications. It has an axial lead configuration, measures 1.875 inches in length and 0.344 inches in diameter, and weighs 9.0 grams. The resistor has a resistance of 30.1 Ω with a tolerance of ±1%, a power rating of 10.0 W at 25 °C, and a maximum operating temperature of 350 °C. It meets MIL-PRF-26 qualifications, exhibits a typical resistance shift of less than 0.5% under operation, and has a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. The insulation resistance is a minimum of 1000 MΩ when dry and 100 MΩ after moisture testing. Solderability complies with ANSI J-STD-002. Packaging is tape and reel (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW78U30R1FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW78U30R1FS73
Wirewound Resistors 3110-RW78U30R1FS73
RS-10-38 30.1 1% RW78U30R1F S73

RS-10-38 30.1 1% RW78U30R1F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW78U30R1FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details