The RW74 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C and a resistance range of 0.1 Ω to 24.3 kΩ. The resistor measures 1.78 in × 0.375 in × 1.87 in with axial leads, and includes a ±0.1% tolerance option. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry, and solderability meets ANSI J-STD-002. The packaging code S73 indicates tape and reel format.
RS-5-69 562 1% RW74U5620F S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW74U5620FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |