Vishay Intertechnology, Inc. Wirewound Resistors RW74U30R0FB12

Description
RS-5-69 30 1% RW74U30R0F B12
Request a Quote
Description
RS-5-69 30 1% RW74U30R0F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C, a resistance range of 0.1 to 24.3 kΩ, and a tolerance of ±1.0 % for the F suffix. The resistor has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. Its dimensions are 1.78 in. ± 0.062 in. in length and 0.375 in. ± 0.031 in. in diameter, with axial leads. The part is designed for high-reliability applications and maintains stable resistance under thermal shock, moisture exposure, and prolonged load conditions.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C, a resistance range of 0.1 to 24.3 kΩ, and a tolerance of ±1.0 % for the F suffix. The resistor has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. Its dimensions are 1.78 in. ± 0.062 in. in length and 0.375 in. ± 0.031 in. in diameter, with axial leads. The part is designed for high-reliability applications and maintains stable resistance under thermal shock, moisture exposure, and prolonged load conditions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U30R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U30R0FB12
Wirewound Resistors 3110-RW74U30R0FB12
RS-5-69 30 1% RW74U30R0F B12

RS-5-69 30 1% RW74U30R0F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U30R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details