The RW74U2431FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a resistance value of 2.43 kΩ and a tolerance of ±1%. It has a power rating of 5.0 W at 25 °C, axial leads, and an overall length of 1.0 inch [25.4 mm]. The part meets MIL-PRF-26 certification, with a maximum working voltage of 110 V and an insulation resistance of at least 1000 MΩ dry. Its temperature coefficient is ±20 ppm/°C for values of 10 Ω and higher. The packaging code S73 indicates tape and reel mounting. The component is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps, with lead terminations coated in 60/40 Sn/Pb.
RS-5-69 2.43K 1% RW74U2431F S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW74U2431FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |