The RW74 is a military-grade wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a power rating of 5.0 W at 25 °C, resistance range of 0.1 Ω to 24.3 kΩ, and a typical resistance shift of less than 0.5%. The device measures 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with axial leads. It offers ±0.1% tolerance for models with characteristic U, meets ANSI J-STD-002 solderability standards, and operates from -65 °C to +350 °C. Insulation resistance is at least 1000 MΩ dry and 100 MΩ after moisture testing. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C below 1 Ω.
RS-5-69 14.7K 1% RW74U1472F B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW74U1472FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |