Vishay Intertechnology, Inc. Wirewound Resistors RW74U12R0FS73

Description
RS-5-69 12 1% RW74U12R0F S73
Request a Quote
Description
RS-5-69 12 1% RW74U12R0F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, qualified to MIL-PRF-26. It has a power rating of 5.0 W at 25 °C and resistance values ranging from 0.1 Ω to 24.3 kΩ. The part features a typical resistance shift of less than 0.5% under operation, a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and an insulation resistance of 1000 MΩ minimum in dry conditions. The device has a ceramic, steatite, or alumina core with copper-nickel or nickel-chrome alloy windings, stainless steel end caps, and 60/40 Sn/Pb coated Copperweld® terminals. Physical dimensions are 1.78 in length, 0.375 in diameter, and 1.87 in maximum lead length. The S73 suffix indicates tape/reel packaging. Tolerance for this variant is ±1%. Maximum working voltage is calculated as (P × R)^½.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, qualified to MIL-PRF-26. It has a power rating of 5.0 W at 25 °C and resistance values ranging from 0.1 Ω to 24.3 kΩ. The part features a typical resistance shift of less than 0.5% under operation, a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and an insulation resistance of 1000 MΩ minimum in dry conditions. The device has a ceramic, steatite, or alumina core with copper-nickel or nickel-chrome alloy windings, stainless steel end caps, and 60/40 Sn/Pb coated Copperweld® terminals. Physical dimensions are 1.78 in length, 0.375 in diameter, and 1.87 in maximum lead length. The S73 suffix indicates tape/reel packaging. Tolerance for this variant is ±1%. Maximum working voltage is calculated as (P × R)^½.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U12R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U12R0FS73
Wirewound Resistors 3110-RW74U12R0FS73
RS-5-69 12 1% RW74U12R0F S73

RS-5-69 12 1% RW74U12R0F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U12R0FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details