Vishay Intertechnology, Inc. Wirewound Resistors RW74U1211FB12

Description
RS-5-69 1.21K 1% RW74U1211F B12
Request a Quote
Description
RS-5-69 1.21K 1% RW74U1211F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26, and featuring a maximum resistance shift of 0.5% under operational conditions. It has a power rating of 5.0 W at 25 °C, with resistance values ranging from 0.1 Ω to 24.3 kΩ. The part measures 0.875 ± 0.062 inches (22.23 ± 1.57 mm) in length, with a diameter of 0.312 ± 0.031 inches (7.92 ± 0.787 mm), and weighs 4.2 grams. The temperature coefficient is ± 50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and ± 90 ppm/°C for values below 1 Ω. The resistor meets MIL-PRF-26 requirements for thermal shock, moisture resistance, and mechanical shock and vibration, with an insulation resistance of at least 1000 MΩ dry. Lead termination is 60/40 Sn/Pb coated Copperweld®, with stainless steel end caps.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26, and featuring a maximum resistance shift of 0.5% under operational conditions. It has a power rating of 5.0 W at 25 °C, with resistance values ranging from 0.1 Ω to 24.3 kΩ. The part measures 0.875 ± 0.062 inches (22.23 ± 1.57 mm) in length, with a diameter of 0.312 ± 0.031 inches (7.92 ± 0.787 mm), and weighs 4.2 grams. The temperature coefficient is ± 50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and ± 90 ppm/°C for values below 1 Ω. The resistor meets MIL-PRF-26 requirements for thermal shock, moisture resistance, and mechanical shock and vibration, with an insulation resistance of at least 1000 MΩ dry. Lead termination is 60/40 Sn/Pb coated Copperweld®, with stainless steel end caps.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U1211FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U1211FB12
Wirewound Resistors 3110-RW74U1211FB12
RS-5-69 1.21K 1% RW74U1211F B12

RS-5-69 1.21K 1% RW74U1211F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U1211FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details