Vishay Intertechnology, Inc. Wirewound Resistors RW70U3R83FS74

Description
RS-1A-300 3.83 1% RW70U3R83F S74
Request a Quote
Description
RS-1A-300 3.83 1% RW70U3R83F S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70U3R83FS74 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operation up to 250 °C, qualified to MIL-PRF-26. It has a resistance of 3.83 Ω with a tolerance of ±0.5%, a power rating of 1.0 W at 25 °C, and a temperature coefficient of ±90 ppm/°C. The component features a welded construction, an insulation resistance of 1000 MΩ minimum (dry), and dimensions of 0.406 ± 0.031 inches in length, 0.437 inches in maximum lead-to-lead distance, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.002 inches in lead diameter. It is packaged in tape/reel format (S74).

Datasheet Summary
Powered by GS/AI

The RW70U3R83FS74 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operation up to 250 °C, qualified to MIL-PRF-26. It has a resistance of 3.83 Ω with a tolerance of ±0.5%, a power rating of 1.0 W at 25 °C, and a temperature coefficient of ±90 ppm/°C. The component features a welded construction, an insulation resistance of 1000 MΩ minimum (dry), and dimensions of 0.406 ± 0.031 inches in length, 0.437 inches in maximum lead-to-lead distance, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.002 inches in lead diameter. It is packaged in tape/reel format (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U3R83FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U3R83FS74
Wirewound Resistors 3110-RW70U3R83FS74
RS-1A-300 3.83 1% RW70U3R83F S74

RS-1A-300 3.83 1% RW70U3R83F S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U3R83FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details