The RW70 series is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operating temperatures up to +250 °C for the U characteristic. It features a complete welded construction, high stability with typical resistance shift under 0.5 %, and meets MIL-PRF-26 qualification. The part has a power rating of 1.0 W at 25 °C, resistance range from 0.1 Ω to 2.74 kΩ, and tolerance options including ±0.5 % as specified by the 'F' code. Physical dimensions are 0.406 ± 0.031 inches in length, with a diameter of 0.094 ± 0.031 inches and lead diameter of 0.020 ± 0.002 inches. Solderability complies with ANSI J-STD-002, and the component is available in tape/reel packaging as indicated by the 'S73' suffix.
RS-1A-300 2.05K 1% RW70U2051F S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW70U2051FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |