Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R54FS73

Description
RS-1A-300 1.54 1% RW70U1R54F S73
Request a Quote
Description
RS-1A-300 1.54 1% RW70U1R54F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70U1R54FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a complete welded construction and a tolerance of ±0.5%. It has a resistance value of 1.54 Ω, a power rating of 1.0 W at 25 °C, and axial leads. The device measures 0.406 ± 0.031 inches in length and 0.094 ± 0.031 inches in diameter. The part meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C, and an insulation resistance of at least 1000 MΩ dry. Packaging is in tape and reel format (S73).

Datasheet Summary
Powered by GS/AI

The RW70U1R54FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a complete welded construction and a tolerance of ±0.5%. It has a resistance value of 1.54 Ω, a power rating of 1.0 W at 25 °C, and axial leads. The device measures 0.406 ± 0.031 inches in length and 0.094 ± 0.031 inches in diameter. The part meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C, and an insulation resistance of at least 1000 MΩ dry. Packaging is in tape and reel format (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R54FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R54FS73
Wirewound Resistors 3110-RW70U1R54FS73
RS-1A-300 1.54 1% RW70U1R54F S73

RS-1A-300 1.54 1% RW70U1R54F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R54FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details