Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R30FB12

Description
RS-1A-300 1.3 1% RW70U1R30F B12
Request a Quote
Description
RS-1A-300 1.3 1% RW70U1R30F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70U1R30FB12 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a resistance value of 1.30 Ω and a tolerance of ±0.1%. It has a power rating of 1.0 W at 25 °C, a temperature coefficient of ±90 ppm/°C, and dimensions of 0.406 ± 0.031 in. (10.31 ± 0.787 mm) in length, 0.437 in. (11.10 mm) max. overall length, 0.094 ± 0.031 in. (2.39 ± 0.787 mm) diameter, and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) lead diameter. It is qualified to MIL-PRF-26 and meets insulation resistance standards of 1000 MΩ minimum dry and 100 MΩ minimum after moisture testing. The part is packaged in bulk (B12 code).

Datasheet Summary
Powered by GS/AI

The RW70U1R30FB12 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a resistance value of 1.30 Ω and a tolerance of ±0.1%. It has a power rating of 1.0 W at 25 °C, a temperature coefficient of ±90 ppm/°C, and dimensions of 0.406 ± 0.031 in. (10.31 ± 0.787 mm) in length, 0.437 in. (11.10 mm) max. overall length, 0.094 ± 0.031 in. (2.39 ± 0.787 mm) diameter, and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) lead diameter. It is qualified to MIL-PRF-26 and meets insulation resistance standards of 1000 MΩ minimum dry and 100 MΩ minimum after moisture testing. The part is packaged in bulk (B12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R30FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R30FB12
Wirewound Resistors 3110-RW70U1R30FB12
RS-1A-300 1.3 1% RW70U1R30F B12

RS-1A-300 1.3 1% RW70U1R30F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R30FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details