Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R10FB12

Description
RS-1A-300 1.1 1% RW70U1R10F B12
Request a Quote
Description
RS-1A-300 1.1 1% RW70U1R10F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 series comprises military-grade wirewound resistors with silicone coating, rated for up to +250 °C under characteristic U. These resistors feature axially leaded, welded construction and comply with MIL-PRF-26. Resistance ranges from 0.1 Ω to 2.74 kΩ, with power rating of 1.0 W at 25 °C. Tolerances include ±0.1 % (B), ±0.5 % (D), and ±1 % (F); RW70U1R10FB12 has 1.10 Ω and ±0.1 % tolerance. Temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Dimensions are 0.406 ± 0.031 in in length, 0.437 in maximum lead-to-lead, and weight is 0.34 g. Insulation resistance is 1000 MΩ minimum dry, 100 MΩ after moisture test. Solderability meets ANSI J-STD-002. Packaging is bulk (B12).

Datasheet Summary
Powered by GS/AI

The RW70 series comprises military-grade wirewound resistors with silicone coating, rated for up to +250 °C under characteristic U. These resistors feature axially leaded, welded construction and comply with MIL-PRF-26. Resistance ranges from 0.1 Ω to 2.74 kΩ, with power rating of 1.0 W at 25 °C. Tolerances include ±0.1 % (B), ±0.5 % (D), and ±1 % (F); RW70U1R10FB12 has 1.10 Ω and ±0.1 % tolerance. Temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Dimensions are 0.406 ± 0.031 in in length, 0.437 in maximum lead-to-lead, and weight is 0.34 g. Insulation resistance is 1000 MΩ minimum dry, 100 MΩ after moisture test. Solderability meets ANSI J-STD-002. Packaging is bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R10FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R10FB12
Wirewound Resistors 3110-RW70U1R10FB12
RS-1A-300 1.1 1% RW70U1R10F B12

RS-1A-300 1.1 1% RW70U1R10F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R10FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details