Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R00FS70

Description
RS-1A-300 1 1% RW70U1R00F S70
Request a Quote
Description
RS-1A-300 1 1% RW70U1R00F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 250 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a resistance range of 0.1 Ω to 2.74 kΩ with tolerance options of ±0.1 %, ±0.5 %, or ±1 %. The resistor measures 0.406 ± 0.031 inches in length and 0.094 ± 0.031 inches in diameter, with a typical weight of 0.34 g. It supports a maximum working voltage derived from P × R, has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and an insulation resistance of at least 1000 MΩ dry. The part is solderable per ANSI J-STD-002 and operates from -65 °C to +250 °C. The suffix U indicates the characteristic U temperature rating, F denotes ±1 % tolerance, and S70 specifies tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 250 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a resistance range of 0.1 Ω to 2.74 kΩ with tolerance options of ±0.1 %, ±0.5 %, or ±1 %. The resistor measures 0.406 ± 0.031 inches in length and 0.094 ± 0.031 inches in diameter, with a typical weight of 0.34 g. It supports a maximum working voltage derived from P × R, has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and an insulation resistance of at least 1000 MΩ dry. The part is solderable per ANSI J-STD-002 and operates from -65 °C to +250 °C. The suffix U indicates the characteristic U temperature rating, F denotes ±1 % tolerance, and S70 specifies tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R00FS70
Wirewound Resistors 3110-RW70U1R00FS70
RS-1A-300 1 1% RW70U1R00F S70

RS-1A-300 1 1% RW70U1R00F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R00FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details