Vishay Intertechnology, Inc. Wirewound Resistors RW69V3R0S70

Description
RS-2C-23 3 5% RW69V3R0 S70
Request a Quote
Description
RS-2C-23 3 5% RW69V3R0 S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW69 series is a military-grade wirewound resistor featuring a silicone coating rated for up to 350 °C, a complete welded construction, and compliance with MIL-PRF-26. It has a power rating of 3.0 W at 25 °C, resistance range of 0.1 to 2.0 kΩ, and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. The unit measures 0.500 ± 0.062 inches by 0.593 inches with terminal dimensions of 0.218 ± 0.031 inches. It meets MIL-PRF-26 thermal shock, moisture resistance, and vibration requirements. The resistance value 3R0 corresponds to 3.0 Ω with a tolerance of ±5 % as specified by MIL-PRF-26 for the V characteristic. The S70 suffix indicates tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RW69 series is a military-grade wirewound resistor featuring a silicone coating rated for up to 350 °C, a complete welded construction, and compliance with MIL-PRF-26. It has a power rating of 3.0 W at 25 °C, resistance range of 0.1 to 2.0 kΩ, and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. The unit measures 0.500 ± 0.062 inches by 0.593 inches with terminal dimensions of 0.218 ± 0.031 inches. It meets MIL-PRF-26 thermal shock, moisture resistance, and vibration requirements. The resistance value 3R0 corresponds to 3.0 Ω with a tolerance of ±5 % as specified by MIL-PRF-26 for the V characteristic. The S70 suffix indicates tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW69V3R0S70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW69V3R0S70
Wirewound Resistors 3110-RW69V3R0S70
RS-2C-23 3 5% RW69V3R0 S70

RS-2C-23 3 5% RW69V3R0 S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW69V3R0S70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details