The RW69V330B12 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to 350 °C, qualified to MIL-PRF-26, and featuring a resistance value of 330 Ω with a tolerance of ±0.1%. It has a power rating of 3.0 W at 25 °C, dimensions of 0.500 ± 0.062 in. in length and 0.218 ± 0.031 in. in diameter, and a temperature coefficient of ±50 ppm/°C. The part meets MIL-PRF-26 requirements for thermal shock, moisture resistance, and mechanical reliability, with a solderable terminal and stainless steel end caps. The B12 suffix indicates bulk packaging.
RS-2C-23 33 5% RW69V330 B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW69V330B12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |