Vishay Intertechnology, Inc. Wirewound Resistors RW67V201S73

Description
RS-5-70 200 5% RW67V201 S73
Request a Quote
Description
RS-5-70 200 5% RW67V201 S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW67 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26. It has a resistance range of 0.1 to 8.2 kΩ with a tolerance of ±5% for values of 1 Ω and above and ±10% below 1 Ω. The component measures 1.875 inches in length, 0.344 inches in diameter, and weighs 4.2 grams. It provides a power rating of 6.5 W at 25 °C and a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω. The part is designed for high-reliability applications and meets MIL-PRF-26 thermal shock, moisture resistance, and mechanical stress requirements.

Datasheet Summary
Powered by GS/AI

The RW67 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26. It has a resistance range of 0.1 to 8.2 kΩ with a tolerance of ±5% for values of 1 Ω and above and ±10% below 1 Ω. The component measures 1.875 inches in length, 0.344 inches in diameter, and weighs 4.2 grams. It provides a power rating of 6.5 W at 25 °C and a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω. The part is designed for high-reliability applications and meets MIL-PRF-26 thermal shock, moisture resistance, and mechanical stress requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW67V201S73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW67V201S73
Wirewound Resistors 3110-RW67V201S73
RS-5-70 200 5% RW67V201 S73

RS-5-70 200 5% RW67V201 S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW67V201S73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details