Vishay Intertechnology, Inc. Wirewound Resistors RW67V1R2B12

Description
RS-5-70 1.2 5% RW67V1R2 B12
Request a Quote
Description
RS-5-70 1.2 5% RW67V1R2 B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW67 series is a military-grade, axial-lead wirewound resistor with a silicon coating rated for operation up to +350 °C under characteristic V. It features a complete welded construction, excellent stability with a typical resistance shift of less than 0.5%, and meets MIL-PRF-26 qualifications. The resistor has a resistance range from 0.1 Ω to 8.2 kΩ with tolerances of ±5% for 1 Ω and above, ±10% below 1 Ω. Its temperature coefficient is ±90 ppm/°C for resistances below 1 Ω. The physical dimensions are 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with a typical weight of 4.2 g. It supports solderability per ANSI J-STD-002 and has an insulation resistance of 1000 MΩ minimum dry and 100 MΩ minimum after moisture testing. The part is available in bulk pack (B12) or tape/reel (S70) packaging.

Datasheet Summary
Powered by GS/AI

The RW67 series is a military-grade, axial-lead wirewound resistor with a silicon coating rated for operation up to +350 °C under characteristic V. It features a complete welded construction, excellent stability with a typical resistance shift of less than 0.5%, and meets MIL-PRF-26 qualifications. The resistor has a resistance range from 0.1 Ω to 8.2 kΩ with tolerances of ±5% for 1 Ω and above, ±10% below 1 Ω. Its temperature coefficient is ±90 ppm/°C for resistances below 1 Ω. The physical dimensions are 1.78 ± 0.062 inches in length and 0.375 ± 0.031 inches in diameter, with a typical weight of 4.2 g. It supports solderability per ANSI J-STD-002 and has an insulation resistance of 1000 MΩ minimum dry and 100 MΩ minimum after moisture testing. The part is available in bulk pack (B12) or tape/reel (S70) packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW67V1R2B12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW67V1R2B12
Wirewound Resistors 3110-RW67V1R2B12
RS-5-70 1.2 5% RW67V1R2 B12

RS-5-70 1.2 5% RW67V1R2 B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW67V1R2B12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistor - S-4 - Riedon, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
View Details