Riedon, Inc. Surface Mount Resistor S-4

Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - S-4 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
S-4
Surface Mount Resistor S-4
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
  • Resistance: 0.005 to 50kOhms
  • High Power: to 4Watts
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient to +/- 20 ppm/K
  • Superior Surge Handling Capability
  • Reel Packaging
  • Non-inductive Windings are Available (Type SN)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number S-4
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 to 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details