Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e RSO50373A68R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e - RSO50373A68R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e
RSO50373A68R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e RSO50373A68R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - RSO50373A68R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO50373A68R0JB01
Chassis Mount Resistors RSO50373A68R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 50X373 An 68U 5% Bo1 E / Box Vishay - 70M1442 - Newark, An Avnet Company
Chicago, IL, United States
Rso 50X373 An 68U 5% Bo1 E / Box Vishay
70M1442
Rso 50X373 An 68U 5% Bo1 E / Box Vishay 70M1442
RSO 50X373 AN 68U 5% BO1 e / BOX

RSO 50X373 AN 68U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO50373A68R0JB01 RSO50373A68R0JB01 70M1442
Product Name Wirewound Resistors - Chassis Mount RSO 50X373 AN 68U 5% BO1 e Chassis Mount Resistors Rso 50X373 An 68U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers