RF DIODE PIN 50V 250MW SOT23-3 Product overview: BAR 63-05 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 63-05 E6433 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1022021-BAR 63-05 E6433
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
RF Diode PIN - 1 Pair Common Cathode 50V 100mA 250mW PG-SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-BAR 63-05 E6433 | 1022021-BAR 63-05 E6433 | BAR63-05E6433-ND |
| Product Name | 50V 250MW SOT23 Diode and Rectifier | RF Diodes - BAR 63-05 E6433 | RF Diodes |
| Package | Tape & Reel (TR) | PG-SOT23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | PIN - 1 Pair Common Cathode | PIN | |
| Life Cycle Stage | Obsolete(EOL) |