Rectifier Diode, 1 Phase, 1 Element, 0.25A, 200V V(RRM), Silicon
Diode Standard 150V 250mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 150V 250mA (DC) Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022205-BAV102,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
BAV102; BAV103 - Single general-purpose switching diodes MELF 2-Pin Product overview: BAV102,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102,115 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 250MA LLDS
DIODE GEN PURP 150V 250MA LLDS
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | BAV102,115 | 1727-4829-2-ND | 1022205-BAV102,115 | 280-BAV102,115 | BAV102,115 | BAV102,115 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV102,115 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | ||||
| Life Cycle Stage | Obsolete | Active | ||||
| RoHS Compliant | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Diode Type | Standard |