Vishay Intertechnology, Inc. Wirewound Resistors RS1/4R4200FE70

Description
RS-1/4 .42 1% E70 e3
Request a Quote
Description
RS-1/4 .42 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial-lead, silicone-coated wirewound resistor rated for temperatures above 350 °C, with a welded construction and MIL-PRF-26 qualification. It offers typical resistance shifts under 0.5% and is available in non-inductive styles. The power rating is 0.4 W at 25 °C, with resistance values from 1 Ω to 1 kΩ. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.085 ± 0.020 inch lead diameter and 0.020 ± 0.002 inch lead length. Operating temperature range is -65 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Insulation resistance is 1000 MΩ minimum dry. Tolerance includes ±1%, and RoHS-compliant versions feature lead finish E70.

Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial-lead, silicone-coated wirewound resistor rated for temperatures above 350 °C, with a welded construction and MIL-PRF-26 qualification. It offers typical resistance shifts under 0.5% and is available in non-inductive styles. The power rating is 0.4 W at 25 °C, with resistance values from 1 Ω to 1 kΩ. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.085 ± 0.020 inch lead diameter and 0.020 ± 0.002 inch lead length. Operating temperature range is -65 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Insulation resistance is 1000 MΩ minimum dry. Tolerance includes ±1%, and RoHS-compliant versions feature lead finish E70.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4R4200FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4R4200FE70
Wirewound Resistors 3110-RS1/4R4200FE70
RS-1/4 .42 1% E70 e3

RS-1/4 .42 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4R4200FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634224 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R68F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers