Riedon, Inc. Chip Resistor - Surface Mount S2-0R68F1

Description
680 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
680 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S2-0R68F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R68F1TR-ND
Chip Resistor - Surface Mount 696-S2-0R68F1TR-ND
680 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

680 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R68F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R68F1CT-ND
Chip Resistor - Surface Mount 696-S2-0R68F1CT-ND
RES 0.68 OHM 1% 1W 2615

RES 0.68 OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R68F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R68F1DKR-ND
Chip Resistor - Surface Mount 696-S2-0R68F1DKR-ND
RES 0.68 OHM 1% 1W 2615

RES 0.68 OHM 1% 1W 2615

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237157-S2-0R68F1
Resistors - Chip Resistor - Surface Mount 1237157-S2-0R68F1
Win Source Part Number: 1237157-S2-0R68F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 680 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.680FTR,S20R68F 1,S2-0R68F1TR,S-2-0. 680FDKR,S2-0R68F1CT, S-2-0.680FCT,S-2-0.6 80FDKR,S-2 0.680 OHM 1%,S-2-0.680FCT,S-2- 0.680FTR,S2-0R68F1DK R

Win Source Part Number: 1237157-S2-0R68F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 680 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-0.680FTR,S20R68F1,S2-0R68F1TR,S-2-0.680FDKR,S2-0R68F1CT,S-2-0.680FCT,S-2-0.680FDKR,S-2 0.680 OHM 1%,S-2-0.680FCT,S-2-0.680FTR,S2-0R68F1DKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R68F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S2-0R68F1
Resistors - Chip Resistor - Surface Mount S2-0R68F1
RES 0.68 OHM 1% 1W 2615

RES 0.68 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 696-S2-0R68F1TR-ND 1237157-S2-0R68F1 S2-0R68F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2615 J-Lead 2615 J-Lead
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details