Vishay Intertechnology, Inc. Wirewound Resistors RS1/43R900FS70

Description
RS-1/4 3.9 1% S70
Request a Quote
Description
RS-1/4 3.9 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is a wirewound resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.4 W at 25 °C for characteristic U and 0.21 W for characteristic V, with resistance values ranging from 1 Ω to 1 kΩ and tolerances of ±1%. The component measures 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.281 in (7.14 mm) in diameter, with lead diameters of 0.020 ± 0.002 in (0.508 ± 0.051 mm). It meets MIL-PRF-26 requirements and operates from -65 °C to +250 °C for characteristic U, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω.

Datasheet Summary
Powered by GS/AI

The RS1/4 is a wirewound resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.4 W at 25 °C for characteristic U and 0.21 W for characteristic V, with resistance values ranging from 1 Ω to 1 kΩ and tolerances of ±1%. The component measures 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.281 in (7.14 mm) in diameter, with lead diameters of 0.020 ± 0.002 in (0.508 ± 0.051 mm). It meets MIL-PRF-26 requirements and operates from -65 °C to +250 °C for characteristic U, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/43R900FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/43R900FS70
Wirewound Resistors 3110-RS1/43R900FS70
RS-1/4 3.9 1% S70

RS-1/4 3.9 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/43R900FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details