Vishay Intertechnology, Inc. Wirewound Resistors RS1/4220R0FB12

Description
RS-1/4 220 1% B12
Request a Quote
Description
RS-1/4 220 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is a wirewound, precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has an axial lead style with dimensions of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, 0.085 ± 0.020 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The part has a power rating of 0.4 W at 25 °C under characteristic U, a resistance range of 1 Ω to 1 kΩ, and a tolerance of ±1%. Its maximum working voltage is derived from the square root of power times resistance. The operating temperature range is -65 °C to +250 °C for characteristic U, with a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. Insulation resistance is a minimum of 1000 MΩ when dry. The part is not available in RoHS-compliant form.

Datasheet Summary
Powered by GS/AI

The RS1/4 is a wirewound, precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has an axial lead style with dimensions of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, 0.085 ± 0.020 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The part has a power rating of 0.4 W at 25 °C under characteristic U, a resistance range of 1 Ω to 1 kΩ, and a tolerance of ±1%. Its maximum working voltage is derived from the square root of power times resistance. The operating temperature range is -65 °C to +250 °C for characteristic U, with a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. Insulation resistance is a minimum of 1000 MΩ when dry. The part is not available in RoHS-compliant form.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4220R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4220R0FB12
Wirewound Resistors 3110-RS1/4220R0FB12
RS-1/4 220 1% B12

RS-1/4 220 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4220R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details