Vishay Intertechnology, Inc. Wirewound Resistors RS1/414R30FB12

Description
RS-1/4 14.3 1% B12
Request a Quote
Description
RS-1/4 14.3 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for industrial precision applications. It has a power rating of 0.4 W at 25 °C and supports resistance values from 1 Ω to 1 kΩ with a tolerance of ±1%. The part features a complete welded construction and meets MIL-PRF-26 qualifications. Its dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.085 ± 0.020 inch lead diameter and 0.020 ± 0.002 inch lead length. The temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +250 °C for the U characteristic. The part is marked with DALE, model, wattage, value, tolerance, and date code. Lead finish is tin/lead bulk (B12).

Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, designed for industrial precision applications. It has a power rating of 0.4 W at 25 °C and supports resistance values from 1 Ω to 1 kΩ with a tolerance of ±1%. The part features a complete welded construction and meets MIL-PRF-26 qualifications. Its dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.085 ± 0.020 inch lead diameter and 0.020 ± 0.002 inch lead length. The temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +250 °C for the U characteristic. The part is marked with DALE, model, wattage, value, tolerance, and date code. Lead finish is tin/lead bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/414R30FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/414R30FB12
Wirewound Resistors 3110-RS1/414R30FB12
RS-1/4 14.3 1% B12

RS-1/4 14.3 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/414R30FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details