Vishay Intertechnology, Inc. Wirewound Resistors RS1/412R70FE12

Description
RS-1/4 12.7 1% E12 e3
Request a Quote
Description
RS-1/4 12.7 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor with a power rating of 0.4 W at 25 °C and a maximum operating temperature of 250 °C for characteristic U. It features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and meets MIL-PRF-26 qualification. Resistance values range from 1 Ω to 1 kΩ with tolerances of ±0.05%, ±0.1%, ±0.25%, ±1%, or ±5%. The part has a maximum length of 0.250 inches (6.35 mm), a body diameter of 0.281 inches (7.14 mm), and lead diameter of 0.020 inches (0.508 mm). The part number RS1/412R70FE12 indicates a 12.7 Ω resistance, 1% tolerance, tin/lead terminations, and bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor with a power rating of 0.4 W at 25 °C and a maximum operating temperature of 250 °C for characteristic U. It features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and meets MIL-PRF-26 qualification. Resistance values range from 1 Ω to 1 kΩ with tolerances of ±0.05%, ±0.1%, ±0.25%, ±1%, or ±5%. The part has a maximum length of 0.250 inches (6.35 mm), a body diameter of 0.281 inches (7.14 mm), and lead diameter of 0.020 inches (0.508 mm). The part number RS1/412R70FE12 indicates a 12.7 Ω resistance, 1% tolerance, tin/lead terminations, and bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/412R70FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/412R70FE12
Wirewound Resistors 3110-RS1/412R70FE12
RS-1/4 12.7 1% E12 e3

RS-1/4 12.7 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/412R70FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details