Vishay Intertechnology, Inc. Wirewound Resistors RS1/412R10FE12

Description
RS-1/4 12.1 1% E12 e3
Request a Quote
Description
RS-1/4 12.1 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power resistor with a silicone high-temperature coating, designed for stable operation with a typical resistance shift of less than 0.5%. It features a complete welded construction and meets MIL-PRF-26 standards. The part has axial leads, measures 0.250 ± 0.031 inches in length and 0.281 inches in diameter, and operates at a maximum power rating of 0.4 W at 25 °C. It supports resistance values from 1 Ω to 1 kΩ with tolerances of ±1%. The operating temperature range is -65 °C to +250 °C under Characteristic U. The resistor includes a non-inductive Ayrton-Perry winding option under the NS series designation. Terminals are available in tin/lead or lead-free finishes.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power resistor with a silicone high-temperature coating, designed for stable operation with a typical resistance shift of less than 0.5%. It features a complete welded construction and meets MIL-PRF-26 standards. The part has axial leads, measures 0.250 ± 0.031 inches in length and 0.281 inches in diameter, and operates at a maximum power rating of 0.4 W at 25 °C. It supports resistance values from 1 Ω to 1 kΩ with tolerances of ±1%. The operating temperature range is -65 °C to +250 °C under Characteristic U. The resistor includes a non-inductive Ayrton-Perry winding option under the NS series designation. Terminals are available in tin/lead or lead-free finishes.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/412R10FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/412R10FE12
Wirewound Resistors 3110-RS1/412R10FE12
RS-1/4 12.1 1% E12 e3

RS-1/4 12.1 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/412R10FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details