Vishay Intertechnology, Inc. Wirewound Resistors RS1/411R50FE12

Description
RS-1/4 11.5 1% E12 e3
Request a Quote
Description
RS-1/4 11.5 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead wirewound resistor with a silicone coating rated for temperatures up to 250 °C and a power rating of 0.4 W at 25 °C. It has a resistance range of 1 Ω to 1 kΩ with tolerances of ±1%, ±5%, and ±10%. The part measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and uses 0.020 ± 0.002 inch terminals. It meets MIL-PRF-26 qualifications and is available in non-inductive styles. The part number RS1/411R50FE12 corresponds to a 11.5 Ω resistor with ±1% tolerance in bulk packaging with lead-free terminations.

Datasheet Summary
Powered by GS/AI

The RS1/4 is an axial lead wirewound resistor with a silicone coating rated for temperatures up to 250 °C and a power rating of 0.4 W at 25 °C. It has a resistance range of 1 Ω to 1 kΩ with tolerances of ±1%, ±5%, and ±10%. The part measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and uses 0.020 ± 0.002 inch terminals. It meets MIL-PRF-26 qualifications and is available in non-inductive styles. The part number RS1/411R50FE12 corresponds to a 11.5 Ω resistor with ±1% tolerance in bulk packaging with lead-free terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/411R50FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/411R50FE12
Wirewound Resistors 3110-RS1/411R50FE12
RS-1/4 11.5 1% E12 e3

RS-1/4 11.5 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/411R50FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details