Vishay Intertechnology, Inc. Wirewound Resistors RS1/4107R0FE70

Description
RS-1/4 107 1% E70 e3
Request a Quote
Description
RS-1/4 107 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RS1/4 wirewound resistor with a power rating of 0.4 W at 25 °C, resistance value of 107 Ω, tolerance of ±1%, and lead-free termination in tape/reel packaging. It has a silicone coating rated for temperatures up to 350 °C, a maximum operating temperature of 250 °C, and meets MIL-PRF-26 specifications. The part has axial leads and a body size of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with a lead diameter of 0.020 ± 0.002 inches.

Datasheet Summary
Powered by GS/AI

RS1/4 wirewound resistor with a power rating of 0.4 W at 25 °C, resistance value of 107 Ω, tolerance of ±1%, and lead-free termination in tape/reel packaging. It has a silicone coating rated for temperatures up to 350 °C, a maximum operating temperature of 250 °C, and meets MIL-PRF-26 specifications. The part has axial leads and a body size of 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with a lead diameter of 0.020 ± 0.002 inches.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4107R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4107R0FE70
Wirewound Resistors 3110-RS1/4107R0FE70
RS-1/4 107 1% E70 e3

RS-1/4 107 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4107R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details