Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R8200FS74

Description
RS-1/2 .82 1% S74
Request a Quote
Description
RS-1/2 .82 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 is a precision power wirewound resistor with silicone coating, rated for operation up to +350 °C and compliant with MIL-PRF-26. It has an axial lead, measures 0.312 ± 0.016 inches in length and 0.328 inches in diameter, and is rated at 0.75 W at 25 °C. Resistance ranges from 1 Ω to 1.3 kΩ, with tolerances including ±1 %. The temperature coefficient is ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and insulation resistance is 1000 MΩ minimum dry. Operating temperature is -65 °C to +350 °C. Non-inductive versions (NS1/2) are available with reduced maximum resistance. The 'S74' suffix indicates lead-free tin termination in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS1/2 is a precision power wirewound resistor with silicone coating, rated for operation up to +350 °C and compliant with MIL-PRF-26. It has an axial lead, measures 0.312 ± 0.016 inches in length and 0.328 inches in diameter, and is rated at 0.75 W at 25 °C. Resistance ranges from 1 Ω to 1.3 kΩ, with tolerances including ±1 %. The temperature coefficient is ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and insulation resistance is 1000 MΩ minimum dry. Operating temperature is -65 °C to +350 °C. Non-inductive versions (NS1/2) are available with reduced maximum resistance. The 'S74' suffix indicates lead-free tin termination in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R8200FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R8200FS74
Wirewound Resistors 3110-RS1/2R8200FS74
RS-1/2 .82 1% S74

RS-1/2 .82 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R8200FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details