Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R5100HS70

Description
RS-1/2 .51 3% S70
Request a Quote
Description
RS-1/2 .51 3% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision power resistor with a maximum power rating of 0.75 W at 25 °C and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. It features a complete welded construction, operates from -65 °C to +250 °C under characteristic U, and meets MIL-PRF-26 qualifications. The resistor has a case size of 0.312 ± 0.016 in. in length, 0.328 in. in diameter, and 0.020 ± 0.002 in. lead diameter. The part is available in tolerances up to ±3 %, with a maximum working voltage derived from (P × R)¹/². The tin/lead terminal finish and tape/reel packaging (S70) are specified for standard ordering.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision power resistor with a maximum power rating of 0.75 W at 25 °C and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. It features a complete welded construction, operates from -65 °C to +250 °C under characteristic U, and meets MIL-PRF-26 qualifications. The resistor has a case size of 0.312 ± 0.016 in. in length, 0.328 in. in diameter, and 0.020 ± 0.002 in. lead diameter. The part is available in tolerances up to ±3 %, with a maximum working voltage derived from (P × R)¹/². The tin/lead terminal finish and tape/reel packaging (S70) are specified for standard ordering.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R5100HS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R5100HS70
Wirewound Resistors 3110-RS1/2R5100HS70
RS-1/2 .51 3% S70

RS-1/2 .51 3% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R5100HS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details