Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R4700HE12

Description
RS-1/2 .47 3% E12 e3
Request a Quote
Description
RS-1/2 .47 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a high-temperature, silicon-coated, axial lead component with a 0.75 W power rating at 25 °C and operation up to 350 °C. It meets MIL-PRF-26 standards with a complete welded construction and typical resistance shift under 0.5 %. Resistance values range from 1 Ω to 1.3 kΩ with ±3 % tolerance. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω. Dimensions are 0.312 in (7.92 mm) long, 0.078 in (1.98 mm) in diameter, and 0.020 in (0.508 mm) terminal diameter. Termination is tin/lead with bulk packaging as indicated by E12.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a high-temperature, silicon-coated, axial lead component with a 0.75 W power rating at 25 °C and operation up to 350 °C. It meets MIL-PRF-26 standards with a complete welded construction and typical resistance shift under 0.5 %. Resistance values range from 1 Ω to 1.3 kΩ with ±3 % tolerance. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω. Dimensions are 0.312 in (7.92 mm) long, 0.078 in (1.98 mm) in diameter, and 0.020 in (0.508 mm) terminal diameter. Termination is tin/lead with bulk packaging as indicated by E12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R4700HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R4700HE12
Wirewound Resistors 3110-RS1/2R4700HE12
RS-1/2 .47 3% E12 e3

RS-1/2 .47 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R4700HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details