Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R3300FE70

Description
RS-1/2 .33 1% E70 e3
Request a Quote
Description
RS-1/2 .33 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 is a wirewound, precision power resistor with a silicone coating rated for operation up to 350 °C and a power rating of 0.75 W at 25 °C. It has a resistance range from 1 Ω to 1.3 kΩ with tolerances of ±0.05 % to ±10 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The resistor is MIL-PRF-26 qualified, with a complete welded construction and maximum working voltage derived from P × R. Dimensions are 0.312 ± 0.016 inches long, 0.328 inches in diameter, with 0.020 ± 0.002 inch leads. It is available in lead-free or tin/lead termination options.

Datasheet Summary
Powered by GS/AI

The RS1/2 is a wirewound, precision power resistor with a silicone coating rated for operation up to 350 °C and a power rating of 0.75 W at 25 °C. It has a resistance range from 1 Ω to 1.3 kΩ with tolerances of ±0.05 % to ±10 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The resistor is MIL-PRF-26 qualified, with a complete welded construction and maximum working voltage derived from P × R. Dimensions are 0.312 ± 0.016 inches long, 0.328 inches in diameter, with 0.020 ± 0.002 inch leads. It is available in lead-free or tin/lead termination options.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R3300FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R3300FE70
Wirewound Resistors 3110-RS1/2R3300FE70
RS-1/2 .33 1% E70 e3

RS-1/2 .33 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R3300FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details