Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R3300FB12

Description
RS-1/2 .33 1% B12
Request a Quote
Description
RS-1/2 .33 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vishay Dale RS1/2 wirewound resistors are precision power resistors with a silicone coating rated for operation up to +250 °C, featuring a complete welded construction and axial leads. The part is available in a 0.312 inch length, 0.328 inch maximum body diameter, 0.078 inch lead diameter, and 0.020 inch lead spacing. It meets MIL-PRF-26 qualification with a power rating of 0.75 W at 25 °C, resistance range of 1 Ω to 1.3 kΩ, and tolerance options down to ±1 %. The component exhibits excellent stability with a typical resistance shift of less than 0.5 %. The part number RS1/2R3300FB12 corresponds to the RS1/2 series with a resistance value of 0.33 Ω, ±1 % tolerance, and bulk packaging. This part is non-RoHS compliant due to tin/lead terminations.

Datasheet Summary
Powered by GS/AI

Vishay Dale RS1/2 wirewound resistors are precision power resistors with a silicone coating rated for operation up to +250 °C, featuring a complete welded construction and axial leads. The part is available in a 0.312 inch length, 0.328 inch maximum body diameter, 0.078 inch lead diameter, and 0.020 inch lead spacing. It meets MIL-PRF-26 qualification with a power rating of 0.75 W at 25 °C, resistance range of 1 Ω to 1.3 kΩ, and tolerance options down to ±1 %. The component exhibits excellent stability with a typical resistance shift of less than 0.5 %. The part number RS1/2R3300FB12 corresponds to the RS1/2 series with a resistance value of 0.33 Ω, ±1 % tolerance, and bulk packaging. This part is non-RoHS compliant due to tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R3300FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R3300FB12
Wirewound Resistors 3110-RS1/2R3300FB12
RS-1/2 .33 1% B12

RS-1/2 .33 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R3300FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Leaded Resistor - SM-2 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details