Riedon, Inc. Leaded Resistor SM-2

Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - SM-2 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
SM-2
Leaded Resistor SM-2
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
  • Resistances to 6 Megaohms
  • Resistance Tolerances to +/-0.005%
  • Temperature Coefficients of +/-1 ppm/K
  • Power Ratings to 2W
  • 100% Acceptance Tested / Traceable to NIST
  • Long Term Stability / 100ppm/year
  • Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SM-2
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details