Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R2200FE12

Description
RS-1/2 .22 1% E12 e3
Request a Quote
Description
RS-1/2 .22 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 is a silicon-coated, axial-lead wirewound resistor with a 0.75 W power rating at 25 °C and a maximum operating temperature of 250 °C. It has a resistance range of 1 Ω to 1.3 kΩ with ±1 % tolerance, complete welded construction, and a tin/lead terminal finish. Dimensions are 0.312 in length, 0.328 in body diameter, 0.078 in lead diameter, and 0.020 in lead length. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω, and insulation resistance is 1000 MΩ minimum dry. MIL-PRF-26 qualified. The E12 suffix indicates bulk packaging; the part is not RoHS-compliant due to leaded terminations.

Datasheet Summary
Powered by GS/AI

The RS-1/2 is a silicon-coated, axial-lead wirewound resistor with a 0.75 W power rating at 25 °C and a maximum operating temperature of 250 °C. It has a resistance range of 1 Ω to 1.3 kΩ with ±1 % tolerance, complete welded construction, and a tin/lead terminal finish. Dimensions are 0.312 in length, 0.328 in body diameter, 0.078 in lead diameter, and 0.020 in lead length. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω, and insulation resistance is 1000 MΩ minimum dry. MIL-PRF-26 qualified. The E12 suffix indicates bulk packaging; the part is not RoHS-compliant due to leaded terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R2200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R2200FE12
Wirewound Resistors 3110-RS1/2R2200FE12
RS-1/2 .22 1% E12 e3

RS-1/2 .22 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R2200FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details