Vishay Intertechnology, Inc. Wirewound Resistors RS1/27R200HE12

Description
RS-1/2 7.2 3% E12 e3
Request a Quote
Description
RS-1/2 7.2 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is an axial lead, silicone-coated precision component designed for high-temperature operation up to 350 °C, with a power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ. It features a complete welded construction, MIL-PRF-26 qualification, and a typical resistance shift of less than 0.5%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, with lead spacing of 0.078 inches and lead diameter of 0.020 inches. The designated tolerance is 3%, and its temperature coefficient is ±50 ppm/°C for values between 1 Ω and 9.9 Ω. Operating temperature range is -65 °C to +350 °C for the V characteristic.

Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is an axial lead, silicone-coated precision component designed for high-temperature operation up to 350 °C, with a power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ. It features a complete welded construction, MIL-PRF-26 qualification, and a typical resistance shift of less than 0.5%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, with lead spacing of 0.078 inches and lead diameter of 0.020 inches. The designated tolerance is 3%, and its temperature coefficient is ±50 ppm/°C for values between 1 Ω and 9.9 Ω. Operating temperature range is -65 °C to +350 °C for the V characteristic.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/27R200HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/27R200HE12
Wirewound Resistors 3110-RS1/27R200HE12
RS-1/2 7.2 3% E12 e3

RS-1/2 7.2 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/27R200HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details