Vishay Intertechnology, Inc. Wirewound Resistors RS1/2750R0FS70

Description
RS-1/2 750 1% S70
Request a Quote
Description
RS-1/2 750 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 is a wirewound, precision power resistor with a silicone coating capable of withstanding temperatures above 350 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.75 W at 25 °C and is available with resistance values from 1 Ω to 1.3 kΩ for ±3 % tolerance. The part has a maximum operating temperature of 250 °C for characteristic U operation and meets MIL-PRF-26 standards. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in body diameter, and 0.078 in (1.98 mm) in lead spacing, with leads terminating in tin/lead finish. Stability under load is typically less than 0.5 % resistance shift.

Datasheet Summary
Powered by GS/AI

The RS1/2 is a wirewound, precision power resistor with a silicone coating capable of withstanding temperatures above 350 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.75 W at 25 °C and is available with resistance values from 1 Ω to 1.3 kΩ for ±3 % tolerance. The part has a maximum operating temperature of 250 °C for characteristic U operation and meets MIL-PRF-26 standards. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in body diameter, and 0.078 in (1.98 mm) in lead spacing, with leads terminating in tin/lead finish. Stability under load is typically less than 0.5 % resistance shift.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2750R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2750R0FS70
Wirewound Resistors 3110-RS1/2750R0FS70
RS-1/2 750 1% S70

RS-1/2 750 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2750R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details