Vishay Intertechnology, Inc. Wirewound Resistors RS1/26R650FS70

Description
RS-1/2 6.65 1% S70
Request a Quote
Description
RS-1/2 6.65 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C for characteristic U and 0.23 W for characteristic V, with resistance values ranging from 1 Ω to 1.3 kΩ. The part uses axial leads and measures 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, with a diameter of 0.078 + 0.016 - 0.031 in (1.98 + 0.406 - 0.787 mm). It supports tolerances of ±1%, and the S70 termination denotes tin/lead finish with tape/reel packaging. The operating temperature range for characteristic U is -65 °C to +250 °C, with a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. Non-inductive versions are available under the NS series.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C for characteristic U and 0.23 W for characteristic V, with resistance values ranging from 1 Ω to 1.3 kΩ. The part uses axial leads and measures 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, with a diameter of 0.078 + 0.016 - 0.031 in (1.98 + 0.406 - 0.787 mm). It supports tolerances of ±1%, and the S70 termination denotes tin/lead finish with tape/reel packaging. The operating temperature range for characteristic U is -65 °C to +250 °C, with a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. Non-inductive versions are available under the NS series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/26R650FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/26R650FS70
Wirewound Resistors 3110-RS1/26R650FS70
RS-1/2 6.65 1% S70

RS-1/2 6.65 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/26R650FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details