Vishay Intertechnology, Inc. Wirewound Resistors RS1/26R000FE12

Description
RS-1/2 6 1% E12 e3
Request a Quote
Description
RS-1/2 6 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 is an axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, available in non-inductive styles. It has a power rating of 0.75 W at 25 °C, resistance range of 1 to 1.3 kΩ with ±1 % tolerance, and dimensions of 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead diameter. It is MIL-PRF-26 qualified with a temperature coefficient of ± 50 ppm/°C for resistance values from 1 Ω to 9.9 Ω, maximum operating temperature of +250 °C for characteristic U, and insulation resistance of at least 1000 MΩ dry. The part number RS1/26R000FE12 includes an E12 code indicating lead-free bulk packaging, consistent with the series' available options.

Datasheet Summary
Powered by GS/AI

The RS-1/2 is an axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, available in non-inductive styles. It has a power rating of 0.75 W at 25 °C, resistance range of 1 to 1.3 kΩ with ±1 % tolerance, and dimensions of 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead diameter. It is MIL-PRF-26 qualified with a temperature coefficient of ± 50 ppm/°C for resistance values from 1 Ω to 9.9 Ω, maximum operating temperature of +250 °C for characteristic U, and insulation resistance of at least 1000 MΩ dry. The part number RS1/26R000FE12 includes an E12 code indicating lead-free bulk packaging, consistent with the series' available options.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/26R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/26R000FE12
Wirewound Resistors 3110-RS1/26R000FE12
RS-1/2 6 1% E12 e3

RS-1/2 6 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/26R000FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details