Vishay Intertechnology, Inc. Wirewound Resistors RS1/2600R0FS73

Description
RS-1/2 600 1% S73
Request a Quote
Description
RS-1/2 600 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 is a wirewound, precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C and resistance values from 1 Ω to 1.3 kΩ with a tolerance of ±1%. The resistor has axial leads, measures 0.312 ± 0.016 inches in length and 0.020 ± 0.002 inches in terminal diameter, and uses tin/lead terminals. It operates from -65 °C to +250 °C under characteristic U, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part is non-inductive in its NS variant, but the RS-1/2 is inductive. Maximum working voltage is determined by (P × R)¹/². Insulation resistance is 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

The RS-1/2 is a wirewound, precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C and resistance values from 1 Ω to 1.3 kΩ with a tolerance of ±1%. The resistor has axial leads, measures 0.312 ± 0.016 inches in length and 0.020 ± 0.002 inches in terminal diameter, and uses tin/lead terminals. It operates from -65 °C to +250 °C under characteristic U, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part is non-inductive in its NS variant, but the RS-1/2 is inductive. Maximum working voltage is determined by (P × R)¹/². Insulation resistance is 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2600R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2600R0FS73
Wirewound Resistors 3110-RS1/2600R0FS73
RS-1/2 600 1% S73

RS-1/2 600 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2600R0FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details