Vishay Intertechnology, Inc. Wirewound Resistors RS1/2300R0FS74

Description
RS-1/2 300 1% S74
Request a Quote
Description
RS-1/2 300 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures up to 250 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.75 W at 25 °C for characteristic U and supports resistance values from 1 Ω to 1.3 kΩ with tolerances of ±1%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in maximum body diameter, and has a lead diameter of 0.020 ± 0.002 inches. It is MIL-PRF-26 qualified and meets thermal shock, moisture resistance, and load life performance criteria for industrial applications.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures up to 250 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.75 W at 25 °C for characteristic U and supports resistance values from 1 Ω to 1.3 kΩ with tolerances of ±1%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in maximum body diameter, and has a lead diameter of 0.020 ± 0.002 inches. It is MIL-PRF-26 qualified and meets thermal shock, moisture resistance, and load life performance criteria for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2300R0FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2300R0FS74
Wirewound Resistors 3110-RS1/2300R0FS74
RS-1/2 300 1% S74

RS-1/2 300 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2300R0FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details