Vishay Intertechnology, Inc. Wirewound Resistors RS1/2150R0FS74

Description
RS-1/2 150 1% S74
Request a Quote
Description
RS-1/2 150 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 series comprises axial, silicone-coated, wirewound resistors with a 0.75 W power rating at 25 °C and a maximum operating temperature of +350 °C. It features a ceramic core, copper-nickel or nickel-chrome element, and stainless steel end caps, with a body measuring 0.312 inches in length and 0.328 inches in diameter. The part meets MIL-PRF-26 qualifications and is available in non-inductive (NS) variants. Resistance values range from 1 Ω to 1.3 kΩ, with tolerances of ±0.05 % to ±10 %. The temperature coefficient is ±20 ppm/°C for resistances ≥10 Ω, and insulation resistance is 1000 MΩ minimum dry. Terminal strength is 10 lb for pull and torsion tests. Derating applies above 25 °C, with zero power rating at 350 °C.

Datasheet Summary
Powered by GS/AI

The RS1/2 series comprises axial, silicone-coated, wirewound resistors with a 0.75 W power rating at 25 °C and a maximum operating temperature of +350 °C. It features a ceramic core, copper-nickel or nickel-chrome element, and stainless steel end caps, with a body measuring 0.312 inches in length and 0.328 inches in diameter. The part meets MIL-PRF-26 qualifications and is available in non-inductive (NS) variants. Resistance values range from 1 Ω to 1.3 kΩ, with tolerances of ±0.05 % to ±10 %. The temperature coefficient is ±20 ppm/°C for resistances ≥10 Ω, and insulation resistance is 1000 MΩ minimum dry. Terminal strength is 10 lb for pull and torsion tests. Derating applies above 25 °C, with zero power rating at 350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2150R0FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2150R0FS74
Wirewound Resistors 3110-RS1/2150R0FS74
RS-1/2 150 1% S74

RS-1/2 150 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2150R0FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Leaded Resistor - SM-2 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details